AD586JNZ Part Information

Details for AD586JNZ by Analog Devices

Electronic & Electrical Components>Semiconductors - ICs>Power Management

Part Downloads

Part Features

  • Laser trimmed to high accuracy 5.000 V u00b12.0 mV (M grade) Trimmed temperature coefficient 2 ppm/u00b0C max, 0u00b0C to 70u00b0C (M grade) 5 ppm/u00b0C max, u221240u00b0C to +85u00b0C (B and L grades) 10 ppm/u00b0C max, u221255u00b0C to +125u00b0C (T grade) Low noise, 100 nV/u221aHz Noise reduction capability Output trim capability MIL-STD-883-compliant versions available Industrial temperature range SOICs available Output capable of sourcing or sinking 10 mA

Part Specifications

Voltage Reference Type Series - Fixed
Product Range AD586 Series
Reference Voltage 5V
Initial Accuracy 20mV
Temperature Coefficient ± 25ppm/°C
Voltage Reference Case Style DIP
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Automotive Qualification Standard -
MSL -
SVHC No SVHC (07-Jul-2017)
Base Number 586
Input Voltage 10.8V to 36V
Input Voltage Max 36V
Input Voltage Min 10.8V
Junction Temperature Tj Max 70°C
Junction Temperature Tj Min 0°C
Logic Function Number 586
Operating Temperature Range 0°C to +70°C
Power Dissipation Max 500mW
Reference Volt Tolerance ±% 0.04%
Reference Voltage Tolerance 20mV
Reference Volts 5V
Temperature Coeff. + 25ppm/°C
Topology Series
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD586JNZ?

Additional datasheets, footprints and schematics for AD586JNZ are listed in our Part Details tab. You can also find the AD586JNZ image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD586JNZ in the Pricing & Inventory tab next to part details. You can view AD586JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD586JNZ fall under?

The AD586JNZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to AD586JNZ when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD586JNZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD586JNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for AD586JNZ have stock available?

There is no stock from authorised distributors for AD586JNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD586JNZ often in real-time on the comparison pages.

What if I can't find stock of AD586JNZ?

You can fill out our help required form which you can use to request a quote for AD586JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for AD586JNZ

Loading...
Loading Results for AD586JNZ
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us