Status: | Production |
---|---|
Series: | AD585 |
RoHS: | Not Compliant |
Prices starting from US$54.19
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$54.19
|
125
in stock
|
Buy Now |
3.0 ms Acquisition Time to 60.01% max |
Low Droop Rate: 1.0 mV/ms max |
Sample/Hold Offset Step: 3 mV max |
Aperture Jitter: 0.5 ns |
Extended Temperature Range: –55°C to +125°C |
Internal Hold Capacitor |
Internal Application Resistors |
See datasheet for additional features |
IC - HI SPD. SAMPLE/HOLD | Analog Devices |
Where can I find additional details, specifications and documents for a AD585AQ?
Additional datasheets, footprints and schematics for AD585AQ are listed on our Part Details page. You can also find images and similar parts to AD585AQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD585AQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD585AQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD585AQ fall under?
The AD585AQ is listed under Sample/Track and Hold Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD585AQ when available in the Sample/Track and Hold Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD585AQ you can contact the distributor directly for product support, shipping queries etc.
Is the AD585AQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD585AQ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD585AQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD585AQ often in real-time on the comparison pages.
What if I can't find stock of AD585AQ?
You can fill out our help required form which you can use to request a quote for AD585AQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.