AD580TH Part Information
Details for AD580TH by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
5 | 41.1900 |
10 | 38.9500 |
25 | 37.3200 |
50 | 36.3500 |
Stock Information
Details
Part Downloads
Part Features
- Laser-trimmed to high accuracy: 2.500 V u00b10.4% 3-terminal device: voltage in/voltage out Excellent temperature stability: 10 ppm/u00b0C (AD580M, U) Excellent long-term stability: 250 u03bcV (25 u03bcV/month) Low quiescent current: 1.5 mA maximum Small, hermetic IC package: TO-52 can MIL-STD-883 compliant versions available
Part Specifications
Voltage Reference Type | Series - Fixed |
Product Range | - |
Reference Voltage | 2.5V |
Initial Accuracy | 0.4% |
Temperature Coefficient | ± 25ppm/°C |
Voltage Reference Case Style | TO-52 |
No. of Pins | 3Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD580TH?
Additional datasheets, footprints and schematics for AD580TH are listed in our Part Details tab. You can also find the AD580TH image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD580TH in the Pricing & Inventory tab next to part details. You can view AD580TH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD580TH fall under?
The AD580TH is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to AD580TH when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD580TH you can contact the distributor directly for product support, shipping queries etc.
Is the AD580TH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD580TH have stock available?
There is no stock from authorised distributors for AD580TH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD580TH often in real-time on the comparison pages.
What if I can't find stock of AD580TH?
You can fill out our help required form which you can use to request a quote for AD580TH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.