AD580JH Series Voltage References by Analog Devices

Status: Production
Series: AD580
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD580 is a three-terminal, low cost, temperature compensated, bandgap voltage reference which provides a fixed 2.5 V output for inputs between 4.5 V and 30 V. A unique combination of advanced circuit design and laser-wafer trimmed thin-film resistors provide the AD580 with an initial tolerance of ±0.4%, a temperature stability of better than 10 ppm/°C and long-term stability of better than 250µV. In addition, the low quiescent current drain of 1.5 mA max offers a clear advantage over classical Zener techniques.The AD580 is recommended as a stable reference for all 8-, 10- and 12-bit D-to-A converters that require an external reference. In addition, the wide input range of the AD580 allows operation with 5 volt logic supplies making the AD580 ideal for digital panel meter

Prices starting from US$10.47


Distributor Starting From Stock
Logo for Farnell Farnell US$11.77
341
Buy Now
Logo for Newark Electronics Newark Electronics US$13.02
341
Buy Now
Logo for element14 element14 US$12.57
341
Buy Now
Logo for Analog Devices Analog Devices US$13.17
300
Buy Now
Logo for Schukat Electronic Schukat Electronic US$20.89
79
Buy Now
Logo for Richardson RFPD Richardson RFPD US$10.47
-
Buy Now
View Full Pricing & Stock Comparison

Features

Laser Trimmed to High Accuracy: 2.500 V ± 0.4%
3-Terminal Device: Voltage In/Voltage Out
Excellent Temperature Stability: 10 ppm/°C (AD580M, U)
Low Quiescent Current: 1.5 mA max
Excellent Long-Term Stability: 250 µV (25 µV/Month)
Small, Hermetic IC Package: TO-52 Can
MIL-STD-883 Compliant Versions Available

Alternative Descriptions

VOLT REF, TO-52-3, -55 TO 125DEG C | Farnell
Volt Ref, To-52-3, -55 To 125Deg C | Newark Electronics
IC - 2.5V REFERENCE IC | Analog Devices
U-Ref Precis. 2,5V TO52 | Schukat Electronic
VOLTAGE REFERENCE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD580JH?

Additional datasheets, footprints and schematics for AD580JH are listed on our Part Details page. You can also find images and similar parts to AD580JH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD580JH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD580JH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD580JH fall under?

The AD580JH is listed under Series Voltage References.

Can I view similar or alternative parts?

You can view similar parts to AD580JH when available in the Series Voltage References range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD580JH you can contact the distributor directly for product support, shipping queries etc.

Is the AD580JH RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD580JH have stock available?

Authorised distributors including Farnell, Newark Electronics, element14, Analog Devices and Schukat Electronic have stock available or on a lead time for AD580JH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD580JH often in real-time on the comparison pages.

What if I can't find stock of AD580JH?

You can fill out our help required form which you can use to request a quote for AD580JH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay