Status: | Production |
---|---|
Series: | AD5761R |
RoHS: | Compliant |
Prices starting from US$5.71
8 software-programmable output ranges: 0 V to +5 V, 0 V to +10 V, 0 V to +16 V, 0 V to +20 V, ±3 V, ±5 V, ±10 V, and −2.5 V to +7.5 V; 5% overrange |
Low drift 2.5 V reference: ±2 ppm/°C typical |
Total unadjusted error (TUE): 0.1% FSR maximum |
16-bit resolution: ±2 LSB maximum INL |
Guaranteed monotonicity: ±1 LSB maximum |
Single channel, 16-/12-bit DACs |
Settling time: 7.5 μs typical |
Integrated reference buffers |
Low noise: 35 nV/√Hz |
Low glitch: 1 nV-sec (0 V to 5 V range) |
1.7 V to 5.5 V digital supply range |
Asynchronous updating via LDAC |
Asynchronous RESET to zero scale/midscale |
DSP-/microcontroller-compatible serial interface |
Robust 4 kV HBM ESD rating |
16-lead, 3 mm × 3 mm LFCSP package |
16-lead TSSOP package |
Operating temperature range: −40°C to +125°CAD5761R-EP supports defense and aerospace applications (AQEC standard) |
Download AD5761R-EP data sheet (pdf) |
Military temperature range: −55°C to +125°C |
Controlled manufacturing baseline |
1 assembly/test site |
1 fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/17605 DSCC Drawing Number |
Dac, 16Bit, Tssop-16, -40 To 125Deg C | Newark Electronics |
DAC, 16BIT, TSSOP-16, -40 TO 125DEG C | element14 |
16-BIT 1LSB, 5ppm Reference | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5761RBRUZ?
Additional datasheets, footprints and schematics for AD5761RBRUZ are listed on our Part Details page. You can also find images and similar parts to AD5761RBRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5761RBRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5761RBRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5761RBRUZ fall under?
The AD5761RBRUZ is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5761RBRUZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5761RBRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5761RBRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5761RBRUZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD5761RBRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5761RBRUZ often in real-time on the comparison pages.
What if I can't find stock of AD5761RBRUZ?
You can fill out our help required form which you can use to request a quote for AD5761RBRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.