AD5751ACPZ Industrial 4-20mA Driver by Analog Devices

Status: Production
Series: AD5751
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5751 is a single-channel, low cost, precision, voltage/current output driver with hardware or software programmable output ranges. The software ranges are configured via an SPI-/MICROWIREâ„¢-compatible serial interface. The AD5751 targets

Where to Buy

Prices starting from US$5.49

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$8.45
396
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.64
184
in stock
Buy Now
Logo for element14
element14
from US$5.86
184
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.49
184
in stock
Buy Now

Features

Current output ranges: 0 mA to 20 mA, 0 mA to 24 mA, or 4 mA to 20 mA
±0.03% FSR typical total unadjusted error (TUE)
±5 ppm/°C typical output drift
2% overrange
Voltage output ranges: 0 V to 5 V, 0 V to 10 V, 0 V to 40 V
±0.02% FSR typical total unadjusted error (TUE)
±3 ppm/°C typical output drift
Overrange capability on all ranges
Flexible serial digital interface
On-chip output fault detection
PEC error checking
Asynchronous CLEAR function
Power supply range
AVDD: 12 V (± 10%) to 55 V (maximum)
Output loop compliance to AVDD − 2.75 V
Temperature range: −40°C to +105°C
32-lead 5 mm × 5 mm LFCSP package

Alternative Descriptions

PLC OUR DRIVER +60V I.C. | Analog Devices
Current/Voltage Output Driver, 24Ma/40V | Newark Electronics
CURRENT/VOLTAGE OUTPUT DRIVER, 24MA/40V | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5751ACPZ?

Additional datasheets, footprints and schematics for AD5751ACPZ are listed on our Part Details page. You can also find images and similar parts to AD5751ACPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5751ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5751ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5751ACPZ fall under?

The AD5751ACPZ is listed under Industrial 4-20mA Driver.

Can I view similar or alternative parts?

You can view similar parts to AD5751ACPZ when available in the Industrial 4-20mA Driver range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5751ACPZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD5751ACPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5751ACPZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5751ACPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5751ACPZ often in real-time on the comparison pages.

What if I can't find stock of AD5751ACPZ?

You can fill out our help required form which you can use to request a quote for AD5751ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay