Status: | Production |
---|---|
Series: | AD5750-1 |
RoHS: | Compliant |
No distributors results available
Current output ranges: |
4 mA to 20 mA, 0 mA to 20 mA or 0 mA to 24 mA, ±20 mA, and ±24 mA |
±0.03% FSR total unadjusted error (TUE) |
±5 ppm/°C typical output drift |
Voltage output ranges: |
0 V to 5 V, 0 V to 10 V, ±5 V, and ±10 V, with 20% overrange |
±0.02% FSR TUE |
±3 ppm/°C typical output drift |
Flexible serial digital interface |
On-chip output fault detection |
PEC error checking |
Asynchronous CLEAR function |
Flexible power-up condition to 0 V or tristate |
Power supply range |
AVDD: +12 V (± 10%) to +24 V (± 10%) |
AVSS: −12 V (± 10%) to −24 V (± 10%) |
Output loop compliance to AVDD − 2.75 V |
Temperature range: −40°C to +105°C |
32-lead, 5 mm × 5 mm LFCSP package |
Where can I find additional details, specifications and documents for a AD5750-1BCPZ?
Additional datasheets, footprints and schematics for AD5750-1BCPZ are listed on our Part Details page. You can also find images and similar parts to AD5750-1BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5750-1BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5750-1BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5750-1BCPZ fall under?
The AD5750-1BCPZ is listed under Industrial 4-20mA Driver.
Can I view similar or alternative parts?
You can view similar parts to AD5750-1BCPZ when available in the Industrial 4-20mA Driver range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5750-1BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5750-1BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5750-1BCPZ have stock available?
There is no stock from authorised distributors for AD5750-1BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5750-1BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD5750-1BCPZ?
You can fill out our help required form which you can use to request a quote for AD5750-1BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.