Status: | Production |
---|---|
Series: | AD574A |
RoHS: | Compliant |
Complete 12-Bit A/D Converter with Reference and Clock |
8- and 16-Bit Microprocessor Bus Interface |
Guaranteed Linearity Over Temperature |
0°C to +70°C – AD574AJ, K, L |
–55°C to +125°C – AD574AS, T, U |
No Missing Codes Over Temperature |
35 µs Maximum Conversion Time |
Buried Zener Reference for Long-Term Stability and Low Gain T.C. 10 ppm/°C max AD574AL 12.5 ppm/°C max AD574AU |
Ceramic DIP, Plastic DIP or PLCC Package |
Available in Higher Speed, Pinout-Compatible Versions (15 µs AD674B, 80 µs AD774B; 10 µs (with SHA) AD1674) |
Available in Versions Compliant with MIL-STD-883 and JAN QPL |
Adc, 12Bit, Dip-28, 0 To 70Deg C | Newark Electronics |
ADC, 12BIT, DIP-28, 0 TO 70DEG C | element14 |
IC, MONO 12-BIT A/D CONV | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD574AKNZ?
Additional datasheets, footprints and schematics for AD574AKNZ are listed on our Part Details page. You can also find images and similar parts to AD574AKNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD574AKNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD574AKNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD574AKNZ fall under?
The AD574AKNZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD574AKNZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD574AKNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD574AKNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD574AKNZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for AD574AKNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD574AKNZ often in real-time on the comparison pages.
What if I can't find stock of AD574AKNZ?
You can fill out our help required form which you can use to request a quote for AD574AKNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.