AD574AKD Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD574A
RoHS: Not Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$99.46


Distributor Starting From Stock
Logo for Richardson RFPD Richardson RFPD US$99.46
351
Buy Now
Logo for Analog Devices Analog Devices US$113.69
15
Buy Now
Logo for Newark Electronics Newark Electronics US$109.03
13
Buy Now
Logo for element14 element14 US$109.70
13
Buy Now
View Full Pricing & Stock Comparison

Features

Complete 12-Bit A/D Converter with Reference and Clock
8- and 16-Bit Microprocessor Bus Interface
Guaranteed Linearity Over Temperature
0°C to +70°C – AD574AJ, K, L
–55°C to +125°C – AD574AS, T, U
No Missing Codes Over Temperature
35 µs Maximum Conversion Time
Buried Zener Reference for Long-Term Stability and Low Gain T.C. 10 ppm/°C max AD574AL 12.5 ppm/°C max AD574AU
Ceramic DIP, Plastic DIP or PLCC Package
Available in Higher Speed, Pinout-Compatible Versions (15 µs AD674B, 80 µs AD774B; 10 µs (with SHA) AD1674)
Available in Versions Compliant with MIL-STD-883 and JAN QPL

Alternative Descriptions

CONVERTER - ADC | Richardson RFPD
IC, MONO 12-BIT A/D CONV | Analog Devices
AD CONVERTOR | Farnell
Adc, 12Bit, 0 To 70Deg C | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD574AKD?

Additional datasheets, footprints and schematics for AD574AKD are listed on our Part Details page. You can also find images and similar parts to AD574AKD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD574AKD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD574AKD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD574AKD fall under?

The AD574AKD is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD574AKD when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD574AKD you can contact the distributor directly for product support, shipping queries etc.

Is the AD574AKD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AD574AKD have stock available?

Authorised distributors including Richardson RFPD, Analog Devices, Farnell, Newark Electronics and element14 have stock available or on a lead time for AD574AKD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD574AKD often in real-time on the comparison pages.

What if I can't find stock of AD574AKD?

You can fill out our help required form which you can use to request a quote for AD574AKD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay