AD5592RBRUZ Part Information
Details for AD5592RBRUZ by Analog Devices
Semiconductors - ICs>Data & Signal Conversion>Analog-to-Digital Converters - ADC
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 10.0500 |
10 | 9.1000 |
25 | 8.6600 |
50 | 8.3800 |
100 | 7.1900 |
Stock Information
Details
Part Downloads
Part Features
- 8-channel, configurable ADC/DAC/GPIO Configurable as any combination of 8 u00d7 12-bit DAC channels 8 u00d7 12-bit ADC channels 8 u00d7 general-purpose digital input/output pins Integrated temperature sensor SPI interface Available in 16-ball, 2 mm u00d7 2 mm WLCSP 16-lead, 3 mm u00d7 3 mm LFCSP 16-lead TSSOP
Part Specifications
Resolution (Bits) | 12bit |
Sampling Rate | 400kSPS |
Input Channel Type | - |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | Octal 12-Bit ADC/DAC |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD5592RBRUZ?
Additional datasheets, footprints and schematics for AD5592RBRUZ are listed in our Part Details tab. You can also find the AD5592RBRUZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5592RBRUZ in the Pricing & Inventory tab next to part details. You can view AD5592RBRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5592RBRUZ fall under?
The AD5592RBRUZ is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to AD5592RBRUZ when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5592RBRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5592RBRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD5592RBRUZ have stock available?
There is no stock from authorised distributors for AD5592RBRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5592RBRUZ often in real-time on the comparison pages.
What if I can't find stock of AD5592RBRUZ?
You can fill out our help required form which you can use to request a quote for AD5592RBRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.