Status: | Production |
---|---|
Series: | AD5592R |
RoHS: | Compliant |
Download AD5592R-1-KGD Data Sheet. Available as Known Good Die and fully guaranteed to data sheet specifications. |
8-channel, configurable ADC/DAC/GPIO |
Configurable as any combination of |
8 × 12-bit DAC channels |
8 × 12-bit ADC channels |
8 × general-purpose digital input/output pins |
Integrated temperature sensor |
SPI interface |
2.7 V to 5.5 V power supply |
1.8 V logic compatibility (AD5592R-1) |
Available in |
16-ball, 2 mm × 2 mm WLCSP |
16-lead, 3 mm × 3 mm LFCSP |
16-lead TSSOP |
AEC-Q100 qualified for automotive applications |
12-bit octal I2C DAC/ADC w on- | Analog Devices |
ADC, 12BIT, 400KSPS, LFCSP-16 | Farnell |
Adc, 12Bit, 400Ksps, Lfcsp-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a AD5592RBCPZ-1-RL7?
Additional datasheets, footprints and schematics for AD5592RBCPZ-1-RL7 are listed on our Part Details page. You can also find images and similar parts to AD5592RBCPZ-1-RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5592RBCPZ-1-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5592RBCPZ-1-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5592RBCPZ-1-RL7 fall under?
The AD5592RBCPZ-1-RL7 is listed under A/D and D/A Converter Combinations.
Can I view similar or alternative parts?
You can view similar parts to AD5592RBCPZ-1-RL7 when available in the A/D and D/A Converter Combinations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5592RBCPZ-1-RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5592RBCPZ-1-RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5592RBCPZ-1-RL7 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for AD5592RBCPZ-1-RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5592RBCPZ-1-RL7 often in real-time on the comparison pages.
What if I can't find stock of AD5592RBCPZ-1-RL7?
You can fill out our help required form which you can use to request a quote for AD5592RBCPZ-1-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.