Status: | Production |
---|---|
Series: | AD557 |
RoHS: | Compliant |
Prices starting from US$10.12
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$10.12
|
1,821
in stock
|
Buy Now | |
Chip One Stop
from US$10.50
|
160
in stock
|
Buy Now | |
CoreStaff
from US$13.46
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$15.66
|
-
|
Buy Now | |
element14
from US$15.12
|
-
|
Buy Now | |
Richardson RFPD
from US$13.44
|
-
|
Buy Now | |
Farnell
from US$14.23
|
-
|
Buy Now |
Complete 8-bit DC |
Voltage Output - 0 V to 2.56 V |
Internal Precision Band-Gap Reference |
Single-Supply Operation: 5 V (±10%) |
Full Microprocessor Interface |
Fast: 1 xxs Voltage Settling to ±1/2 LSB |
Low power: 75 mW |
No User Trims Required |
Guaranteed Montonic Over Temperature |
All Errors Specified Tmin to Tmax |
Small 16-Lead DIP or 20-Lead PLCC Package |
Low Cost |
IC, MONO 8-BIT D/A CONVER | Analog Devices |
Dac, 8Bit, Dip-16, 0 To 70Deg C | Newark Electronics |
DAC, 8BIT, DIP-16, 0 TO 70DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD557JNZ?
Additional datasheets, footprints and schematics for AD557JNZ are listed on our Part Details page. You can also find images and similar parts to AD557JNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD557JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD557JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD557JNZ fall under?
The AD557JNZ is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD557JNZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD557JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD557JNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD557JNZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for AD557JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD557JNZ often in real-time on the comparison pages.
What if I can't find stock of AD557JNZ?
You can fill out our help required form which you can use to request a quote for AD557JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.