Status: | Production |
---|---|
Series: | AD5546 |
RoHS: | Compliant |
16-bit resolution - AD5546 |
14-bit resolution - AD5556 |
2- or 4-quadrant multiplying DAC |
±1 LSB DNL |
±1 LSB INL |
Operating supply voltage: 2.7 V to 5.5 V |
Low noise: 12 nV/√Hz |
Low power: IDD = 10 μA |
0.5 μs settling time |
Built-in RFB facilitates current-to-voltage conversion |
Built-in 4-quadrant resistors allow 0 V to –10 V, 0 V to +10 V, or ±10 V outputs |
Built-in 4-quadrant resistors allow 0 V to –10 V, 0 V to +10 V, or ±10 V outputs |
See data sheet for additional features |
Dac, 16Bit, Tssop-28, -40 To 125Deg C | Newark Electronics |
DAC, 16BIT, TSSOP-28, -40 TO 125DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5546BRUZ?
Additional datasheets, footprints and schematics for AD5546BRUZ are listed on our Part Details page. You can also find images and similar parts to AD5546BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5546BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5546BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5546BRUZ fall under?
The AD5546BRUZ is listed under Multiplying Current Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5546BRUZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5546BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5546BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5546BRUZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD5546BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5546BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD5546BRUZ?
You can fill out our help required form which you can use to request a quote for AD5546BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.