Status: | Production |
---|---|
Series: | AD5543 |
RoHS: | Compliant |
16-bit resolution |
±1 LSB DNL |
±1 LSB INL |
Low noise: 12 nV/√Hz |
Low power: IDD = 10 μA |
0.5 μs settling time |
4-quadrant multiplying reference input |
2 mA full-scale current ± 20%, with VREF= 10 V |
Built-in RFB facilitates voltage conversion |
3-wire interface |
Ultracompact 8-lead MSOP and 8-lead SOIC packagesAD5543-EP supports defense and aerospace applications (AQEC standard) |
Download AD5543-EP Data Sheet (pdf) |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
Dac, 16Bit, Msop-8, -40 To 85Deg C | Newark Electronics |
DAC, 16BIT, MSOP-8, -40 TO 85DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5543BRMZ?
Additional datasheets, footprints and schematics for AD5543BRMZ are listed on our Part Details page. You can also find images and similar parts to AD5543BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5543BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5543BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5543BRMZ fall under?
The AD5543BRMZ is listed under Multiplying Current Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5543BRMZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5543BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5543BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5543BRMZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD5543BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5543BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD5543BRMZ?
You can fill out our help required form which you can use to request a quote for AD5543BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.