AD5522JSVDZ Part Information
Details for AD5522JSVDZ by Analog Devices
Semiconductors - ICs>Special Function
Part Downloads
Part Features
- Quad parametric measurement unit (PMU) FV, FI, FN (high-Z), MV, MI functions 4 programmable current ranges (internal RSENSE) u00b15 u03bcA, u00b120 u03bcA, u00b1200 u03bcA, and u00b12 mA 1 programmable current range up to u00b180 mA (external RSENSE) 22.5 V FV range with asymmetrical operation Integrated 16-bit DACs provide programmable levels Gain and offset correction on chip Low capacitance outputs suited to relayless systems On-chip comparators per channel FI voltage clamps and FV current clamps Guard drive amplifier System PMU connections Programmable temperature shutdown SPI- and LVDS-compatible interfaces Compact 80-lead TQFP with exposed pad (top or bottom)
Part Specifications
IC Function | Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DAC |
Supply Voltage Min | 10V |
Supply Voltage Max | 28V |
IC Package Type | TQFP |
No. of Pins | 80Pins |
Operating Temperature Min | 25°C |
Operating Temperature Max | 90°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD5522JSVDZ?
Additional datasheets, footprints and schematics for AD5522JSVDZ are listed in our Part Details tab. You can also find the AD5522JSVDZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5522JSVDZ in the Pricing & Inventory tab next to part details. You can view AD5522JSVDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5522JSVDZ fall under?
The AD5522JSVDZ is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to AD5522JSVDZ when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5522JSVDZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5522JSVDZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD5522JSVDZ have stock available?
There is no stock from authorised distributors for AD5522JSVDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5522JSVDZ often in real-time on the comparison pages.
What if I can't find stock of AD5522JSVDZ?
You can fill out our help required form which you can use to request a quote for AD5522JSVDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.