AD549LHZ Part Information
Details for AD549LHZ by Analog Devices
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
5 | 78.4600 |
10 | 75.5300 |
25 | 73.3400 |
Stock Information
Details
Part Downloads
Part Features
- Ultralow input bias current 60 fA maximum (AD549L) 100 fA maximum (AD549K) 250 fA maximum (AD549J) Input bias current guaranteed over the common-mode voltage range Low offset voltage 0.50 mV maximum (AD549K) 1.00 mV maximum (AD549J) Low offset drift 15 u03bcV/u00b0C maximum (AD549K) 20 u03bcV/u00b0C maximum (AD549J) Low power 700 u03bcA maximum supply current Low input voltage noise 4 u03bcV (typ) p-p over 0.1 Hz to 10 Hz MIL-STD-883B parts available
Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 1MHz |
Slew Rate | 3V/µs |
Supply Voltage Range | ± 5V to ± 18V |
Amplifier Case Style | TO-99 |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | AD549 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | ± 5V to ± 18V |
Op Amp Type | Low Input Bias |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD549LHZ?
Additional datasheets, footprints and schematics for AD549LHZ are listed in our Part Details tab. You can also find the AD549LHZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD549LHZ in the Pricing & Inventory tab next to part details. You can view AD549LHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD549LHZ fall under?
The AD549LHZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to AD549LHZ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD549LHZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD549LHZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD549LHZ have stock available?
There is no stock from authorised distributors for AD549LHZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD549LHZ often in real-time on the comparison pages.
What if I can't find stock of AD549LHZ?
You can fill out our help required form which you can use to request a quote for AD549LHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.