Status: | Production |
---|---|
Series: | AD548 |
RoHS: | Compliant |
Enhanced Replacement for LF441 and TL061 |
DC Performance: |
200 µA max Quiescent Current |
2 µVp-p Noise, 0.1 Hz to 10 Hz |
AC Performance: |
1.8 V/µs Slew Rate |
1 MHz Unity Gain Bandwidth |
See datasheet for additional features |
OP Amp Single GP ±18V - 8-Pin PDIP N | Holdelec |
Op-Amp, 1Mhz, 0 To 70Deg C, Dip-8 | Newark Electronics |
OP-AMP, 1MHZ, 0 TO 70DEG C, DIP-8 | Farnell |
Lo Power BiFET Op Amp AD548KNZ | RS |
LOW POWER BIFET OP AMP IC | Analog Devices |
Where can I find additional details, specifications and documents for a AD548KNZ?
Additional datasheets, footprints and schematics for AD548KNZ are listed on our Part Details page. You can also find images and similar parts to AD548KNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD548KNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD548KNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD548KNZ fall under?
The AD548KNZ is listed under JFET Input Op Amps.
Can I view similar or alternative parts?
You can view similar parts to AD548KNZ when available in the JFET Input Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD548KNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD548KNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD548KNZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Farnell, element14 and Analog Devices have stock available or on a lead time for AD548KNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD548KNZ often in real-time on the comparison pages.
What if I can't find stock of AD548KNZ?
You can fill out our help required form which you can use to request a quote for AD548KNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.