AD548JRZ Part Information
Details for AD548JRZ by Analog Devices
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 5.3200 |
25 | 5.0200 |
100 | 4.1300 |
250 | 3.7000 |
Stock Information
Details
Part Downloads
Part Features
- Enhanced Replacement for LF441 and TL061 DC Performance: 200 u0001A max Quiescent Current 10 pA max Bias Current, Warmed Up (AD548C) 250 u0001V max Offset Voltage (AD548C) 2 u0001V/u0002C max Drift (AD548C) 2 u0001V p-p Noise, 0.1 Hz to 10 Hz AC Performance: 1.8 V/u0001s Slew Rate 1 MHz Unity Gain Bandwidth Available in Plastic and Hermetic Metal Can Packages and in Chip Form Available in Tape and Reel in Accordance with EIA-481A Standard MIL-STD-883B Parts Available Dual Version Available: AD648 Surface-Mount (SOIC) Package Available
Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 1MHz |
Slew Rate | 1.8V/µs |
Supply Voltage Range | ± 4.5V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | AD548 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | ± 4.5V to ± 18V |
Amplifier Type | BIFET |
Base Number | 548 |
Gain Bandwidth | 1MHz |
Input Offset Voltage Max | 2mV |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 18V |
Supply Voltage Min | 4.5V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD548JRZ?
Additional datasheets, footprints and schematics for AD548JRZ are listed in our Part Details tab. You can also find the AD548JRZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD548JRZ in the Pricing & Inventory tab next to part details. You can view AD548JRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD548JRZ fall under?
The AD548JRZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to AD548JRZ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD548JRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD548JRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD548JRZ have stock available?
There is no stock from authorised distributors for AD548JRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD548JRZ often in real-time on the comparison pages.
What if I can't find stock of AD548JRZ?
You can fill out our help required form which you can use to request a quote for AD548JRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.