AD5449YRUZ Multiplying Current Output D/A Converters by Analog Devices

Status: Production
Series: AD5449
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD5429 / AD5439 / AD5449 are CMOS, 8-, 10-, and 12-bit, dual-channel, current output digital-to-analog converters (DAC), respectively. These devices operate from a 2.5 V to 5.5 V power supply, making them suited to battery-powered and other

Prices starting from US$7.27


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$7.69
171
Buy Now
Logo for element14 element14 US$7.69
171
Buy Now
Logo for Farnell Farnell US$7.39
171
Buy Now
Logo for Analog Devices Analog Devices US$10.84
150
Buy Now
Logo for Chip One Stop Chip One Stop US$7.87
82
Buy Now
Logo for Richardson RFPD Richardson RFPD US$7.27
-
Buy Now
View Full Pricing & Stock Comparison

Features

10 MHz Multiplying Bandwidth
INL of ±0.25 LSB @ 8 bits
16-lead TSSOP package
2.5 V to 5.5 V supply operation
±10 V reference input
50 MHz serial interface
Extended temperature range: −40°C to +125°C
4-quadrant multiplication
Power-on reset
0.5 μA typical current consumption
Guaranteed monotonic
Daisy-chain mode
Readback function
2.47 MSPS update rate

Alternative Descriptions

Dac, 12Bit, Tssop-16, -40 To 125Deg C | Newark Electronics
DAC, 12BIT, TSSOP-16, -40 TO 125DEG C | element14
Dual 12-bit Parallel Iout DAC | Analog Devices
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5449YRUZ?

Additional datasheets, footprints and schematics for AD5449YRUZ are listed on our Part Details page. You can also find images and similar parts to AD5449YRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5449YRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5449YRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5449YRUZ fall under?

The AD5449YRUZ is listed under Multiplying Current Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5449YRUZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5449YRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD5449YRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5449YRUZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD5449YRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5449YRUZ often in real-time on the comparison pages.

What if I can't find stock of AD5449YRUZ?

You can fill out our help required form which you can use to request a quote for AD5449YRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay