AD5447YRUZ Multiplying Current Output D/A Converters by Analog Devices

Status: Production
Series: AD5447
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5428 / AD5440 / AD5447 are Dual CMOS 8-, 10- and 12-bit, dual-channel, current output digital-to-analog converters (DACs), respectively. These devices operate from a 2.5 V to 5.5 V power supply, making them suited to battery-powered and other

Where to Buy

Prices starting from US$6.12

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$6.12
239
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$9.67
21
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.58
-
Buy Now
Logo for element14
element14
from US$10.19
-
Buy Now
Logo for Farnell
Farnell
from US$9.75
-
Buy Now

Features

10 MHz multiplying bandwidth
INL of ±0.25 LSB @ 8 bits
24-lead TSSOP package
2.5 V to 5.5 V supply operation
±10 V reference input
21.3 MSPS update rate
Extended temperature range: −40°C to +125°C
4-quadrant multiplication
Power-on reset
0.5 μA typical current consumption
Guaranteed monotonic
Readback Function
AD7528 Upgrade (AD5428)
AD7547 Upgrade (AD5447)

Alternative Descriptions

Dual 12-bit Parallel Iout DAC | Analog Devices
CONVERTER - DAC | Richardson RFPD
Dac, 12Bit, Tssop-24, -40 To 125Deg C | Newark Electronics
DAC, 12BIT, TSSOP-24, -40 TO 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5447YRUZ?

Additional datasheets, footprints and schematics for AD5447YRUZ are listed on our Part Details page. You can also find images and similar parts to AD5447YRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5447YRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5447YRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5447YRUZ fall under?

The AD5447YRUZ is listed under Multiplying Current Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5447YRUZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5447YRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD5447YRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5447YRUZ have stock available?

Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5447YRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5447YRUZ often in real-time on the comparison pages.

What if I can't find stock of AD5447YRUZ?

You can fill out our help required form which you can use to request a quote for AD5447YRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay