Status: | Production |
---|---|
Series: | AD5335 |
RoHS: | Compliant |
AD5334: Quad 8-Bit DAC in 24-Lead TSSOP |
AD5335: Quad 10-Bit DAC in 24-Lead TSSOP |
AD5336: Quad 10-Bit DAC in 28-Lead TSSOP |
AD5344: Quad 12-Bit DAC in 28-Lead TSSOP |
Low Power Operation: 500 µA @ 3 V, 600 µA @ 5 V Power-Down to 80 nA @ 3 V, 200 nA @ 5 V via PD Pin |
2.5 V to 5.5 V Power Supply |
Double-Buffered Input Logic |
Guaranteed Monotonic by Design Over All Codes |
Output Range: 0–VREF or 0–2 VREF |
Power-On Reset to Zero Volts |
Simultaneous Update of DAC Outputs via LDAC Pin |
Asynchronous CLR Facility |
Low Power Parallel Data Interface |
On-Chip Rail-to-Rail Output Buffer Amplifiers |
Temperature Range: –40C to +105C |
10-BIT,QUAD BYTE DAC, I.C | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5335BRUZ?
Additional datasheets, footprints and schematics for AD5335BRUZ are listed on our Part Details page. You can also find images and similar parts to AD5335BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5335BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5335BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5335BRUZ fall under?
The AD5335BRUZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5335BRUZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5335BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5335BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5335BRUZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD5335BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5335BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD5335BRUZ?
You can fill out our help required form which you can use to request a quote for AD5335BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.