Status: | Production |
---|---|
Series: | AD5332 |
RoHS: | Compliant |
Dual 8-Bit DAC in 20-Lead TSSOP |
Low Power: 300 µA @ 5 V, 230 µA @ 3 V |
Power-Down to 200 nA @ 5 V, 80 nA @ 3 V |
Guaranteed Monotonic by Design |
Power-On-Reset to Zero Volts |
Double-Buffered Input Logic |
Simultaneous Update of DAC |
Outputs via LDAC pin (active low) |
Asynchronous Clear Facility |
via CLR pin (active low) |
Low Power Parallel Data Interface |
Temperature Range: -40°C to 105°C |
Dac, 8Bit, Tssop-20, -40 To 105Deg C | Newark Electronics |
DAC, 8BIT, TSSOP-20, -40 TO 105DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5332BRUZ?
Additional datasheets, footprints and schematics for AD5332BRUZ are listed on our Part Details page. You can also find images and similar parts to AD5332BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5332BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5332BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5332BRUZ fall under?
The AD5332BRUZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5332BRUZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5332BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5332BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5332BRUZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD5332BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5332BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD5332BRUZ?
You can fill out our help required form which you can use to request a quote for AD5332BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.