AD5331BRUZ Part Information
Details for AD5331BRUZ by Analog Devices
Semiconductors - ICs>Data & Signal Conversion>Digital-to-Analog Converters - DAC
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 6.9400 |
25 | 6.6200 |
50 | 6.4100 |
100 | 5.4800 |
Stock Information
Details
Part Downloads
Part Features
- AD5330: single 8-bit DAC in 20-lead TSSOP AD5331: single 10-bit DAC in 20-lead TSSOP AD5340: single 12-bit DAC in 24-lead TSSOP AD5341: single 12-bit DAC in 20-lead TSSOP Low power operation: 115 u03bcA @ 3 V, 140 u03bcA @ 5 V Power-down to 80 nA @ 3 V, 200 nA @ 5 V via PD Pin 2.5 V to 5.5 V power supply Double-buffered input logic Guaranteed monotonic by design over all codes Buffered/unbuffered reference input options Output range: 0 V to VREF or 0 V to 2 u00d7 VREF Power-on reset to 0 V Simultaneous update of DAC outputs via LDAC pin Asynchronous CLR facility Low power parallel data interface On-chip rail-to-rail output buffer amplifiers Temperature range: u221240u00b0C to +105u00b0C
Part Specifications
Resolution (Bits) | 10bit |
Sampling Rate | 143kSPS |
Input Channel Type | Parallel |
Supply Voltage Range | 2.5V to 5.5V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 20Pins |
Data Interface | Parallel |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 5331 |
Conversion Time | 7µs |
IC Case Style | TSSOP |
IC Generic Number | 5331 |
Linearity Error | 0.02% |
Linearity Error ADC / DAC + | 0.5LSB |
Linearity Error ADC / DAC - | 0.5LSB |
No. of Bits | 10bit |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +105°C |
Output Type | Rail-to-Rail |
Power Dissipation Ptot Max | 0.7mW |
Sample Rate | 143kSPS |
Settling Time | 7µs |
Supply Current | 140µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD5331BRUZ?
Additional datasheets, footprints and schematics for AD5331BRUZ are listed in our Part Details tab. You can also find the AD5331BRUZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5331BRUZ in the Pricing & Inventory tab next to part details. You can view AD5331BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5331BRUZ fall under?
The AD5331BRUZ is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to AD5331BRUZ when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5331BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5331BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD5331BRUZ have stock available?
There is no stock from authorised distributors for AD5331BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5331BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD5331BRUZ?
You can fill out our help required form which you can use to request a quote for AD5331BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.