Status: | Production |
---|---|
Series: | AD5327 |
RoHS: | Compliant |
Prices starting from US$10.89
Four 12-Bit DACS in 16-Lead TSSOP |
Low Power: 500 µA @ 5 V, 400 µA @ 3 V |
Power-Down to 300 nA @ 5 V, 90nA @ 3 V |
Guaranteed Monotonic by Design |
Power-On-Reset to Zero Volts |
Double-Buffered Input Logic |
Low Power, SPI™, QSPI™, MICROWIRE™ and DSP-Compatible 3-Wire Serial Interface |
Output Range: O-VREF or O-2VREF |
Simultaneous Update of DAC Outputs via LDAC pin (active low) |
Asynchronous Clear Facility via CLR pin (active low) |
SDO Daisy-Chaining Option |
Buffered/Unbuffered Reference Input Options for each DAC pair |
12-BIT QUAD DAC I.C. | Analog Devices |
Dac, 12Bit, Tssop-16, -40 To 105Deg C | Newark Electronics |
DAC, 12BIT, TSSOP-16, -40 TO 105DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5327BRUZ?
Additional datasheets, footprints and schematics for AD5327BRUZ are listed on our Part Details page. You can also find images and similar parts to AD5327BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5327BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5327BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5327BRUZ fall under?
The AD5327BRUZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5327BRUZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5327BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5327BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5327BRUZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD5327BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5327BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD5327BRUZ?
You can fill out our help required form which you can use to request a quote for AD5327BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.