Status: | Production |
---|---|
Series: | AD5321 |
RoHS: | Compliant |
Prices starting from US$5.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.03
|
51
in stock
|
Buy Now | |
Analog Devices
from US$6.96
|
1,418
in stock
|
Buy Now | |
Newark Electronics
from US$7.32
|
196
in stock
|
Buy Now | |
element14
from US$7.40
|
196
in stock
|
Buy Now | |
Farnell
from US$6.88
|
196
in stock
|
Buy Now | |
Chip One Stop
from US$5.54
|
87
in stock
|
Buy Now | |
Richardson RFPD
from US$6.77
|
-
|
Buy Now |
Buffered voltage output 12-bit DAC |
6-lead SOT-23 and 8-lead MSOP packages |
Micropower operation: 120 μA at 3 V |
2-wire (I2C-compatible) serial interface |
Data readback capability |
2.5 V to 5.5 V power supply |
Guaranteed monotonic by design over all codes |
Power-down to 50 nA at 3 V |
Reference derived from power supply |
Power-on reset to 0 V |
On-chip rail-to-rail output buffer amplifier |
3 power-down functions |
12C 12-BIT, Vout DAC IC | Analog Devices |
Dac, 12Bit, Msop-8, -40 To 105Deg C | Newark Electronics |
DAC, 12BIT, MSOP-8, -40 TO 105DEG C | element14 |
12-Bit 12C DAC AD5321BRMZ | RS |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5321BRMZ?
Additional datasheets, footprints and schematics for AD5321BRMZ are listed on our Part Details page. You can also find images and similar parts to AD5321BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5321BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5321BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5321BRMZ fall under?
The AD5321BRMZ is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5321BRMZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5321BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5321BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5321BRMZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD5321BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5321BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD5321BRMZ?
You can fill out our help required form which you can use to request a quote for AD5321BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.