Status: | Production |
---|---|
Series: | AD5312 |
RoHS: | Compliant |
Prices starting from US$5.53
Two 10-Bit DACS in One Package |
Micropower: 300 µA @ 5 V (including Reference Current) |
Power-Down to 200 nA @ 5 V, 50nA @ 3 V |
Guaranteed Monotonic by Design |
Power-On-Reset to Zero Volts |
Buffered/Unbuffered Reference Input Options |
O-VREF Output Voltage |
Low Power, SPI™, QSPI™, MICROWIRE™ and DSP-Compatible 3-Wire Serial Interface |
Output Buffer Amplifiers w/ Rail-to-Rail Operation |
Simultaneous Update of DAC Outputs via LDAC Pin (Active Low) |
Temperature Range: -40°C to 105°C |
Three Power-Down Functions |
DUAL 10-BIT VOLTAGE OUT DAC I. | Analog Devices |
Dac, 10Bit, Msop-10, -40 To 105Deg C | Newark Electronics |
DAC, 10BIT, MSOP-10, -40 TO 105DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5312BRMZ?
Additional datasheets, footprints and schematics for AD5312BRMZ are listed on our Part Details page. You can also find images and similar parts to AD5312BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5312BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5312BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5312BRMZ fall under?
The AD5312BRMZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5312BRMZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5312BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5312BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5312BRMZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD5312BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5312BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD5312BRMZ?
You can fill out our help required form which you can use to request a quote for AD5312BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.