Status: | Production |
---|---|
Series: | AD5306 |
RoHS: | Compliant |
Prices starting from US$7.00
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$7.00
|
-
|
Buy Now |
Four 8-Bit DACS in 16-Lead TSSOP |
Low Power: 500 µA @ 5 V, 400 µA @ 3 V |
Power-Down to 300 nA @ 5 V, 90 nA @ 3 V |
Guaranteed Monotonic by Design |
Power-On-Reset to Zero Volts |
Double-Buffered Input Logic |
Output Range: O-VREF or O-2VREF |
2-Wire (I2C™ Compatible) Serial Interface |
Data Readback Facility |
Software Clear Facility |
Simultaneous Update via LDAC pin (active low) |
Buffered/Unbuffered Reference Input Options for each DAC |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5306BRUZ?
Additional datasheets, footprints and schematics for AD5306BRUZ are listed on our Part Details page. You can also find images and similar parts to AD5306BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5306BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5306BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5306BRUZ fall under?
The AD5306BRUZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5306BRUZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5306BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5306BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5306BRUZ have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for AD5306BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5306BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD5306BRUZ?
You can fill out our help required form which you can use to request a quote for AD5306BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.