Status: | Production |
---|---|
Series: | AD526 |
RoHS: | Compliant |
Digitally Programmable Binary Gains from 1 to 16 |
Two-Chip Cascade Mode Achieves Binary Gain from 1 to 256 |
Gain Error: 0.01% Max, Gain = 1, 2, 4 (C Grade) |
0.02% Max, Gain = 8, 16 (C Grade) |
0.5 ppm/°C Drift Over Temperature |
Low Nonlinearity: ±0.005% FSR |
Max (J Grade) |
Fast Settling Time |
10 V Signal Change: 0.01% in 4.5 µs (Gain = 16) |
Gain Change: 0.01% in 5.6 µs (Gain = 16) |
Excellent DC Accuracy: Offset Voltage: 0.5 mV Max |
(C Grade) Offset Voltage Drift: 3 µV/°C(C Grade) |
TTL-Compatible Digital Inputs |
vSOFTWARE PROG. GAIN AMP | Analog Devices |
Gain Amplifier, 4Mhz, 0.5Db, Dip | Newark Electronics |
GAIN AMPLIFIER, 4MHZ, 0.5DB, DIP | element14 |
Where can I find additional details, specifications and documents for a AD526JNZ?
Additional datasheets, footprints and schematics for AD526JNZ are listed on our Part Details page. You can also find images and similar parts to AD526JNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD526JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD526JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD526JNZ fall under?
The AD526JNZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD526JNZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD526JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD526JNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD526JNZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD526JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD526JNZ often in real-time on the comparison pages.
What if I can't find stock of AD526JNZ?
You can fill out our help required form which you can use to request a quote for AD526JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.