AD524CD Part Information

Details for AD524CD by Analog Devices

Semiconductors - ICs>Amplifiers & Comparators>Instrumentation Amplifiers

Part Downloads

Part Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Input Offset Voltage 50µV
Slew Rate 5V/µs
Bandwidth 25MHz
Supply Voltage Range ± 6V to ± 18V
Amplifier Case Style DIP
No. of Pins 16Pins
Amplifier Output Single Ended
CMRR 120dB
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Product Range AD524 Series
Automotive Qualification Standard -
MSL -
SVHC No SVHC (07-Jul-2017)
Amplifer Supply Voltage ± 6V to ± 18V
Amplifier Type Instrumentation
Base Number 524
Gain Bandwidth 25MHz
Input Offset Drift Max 0.5µV/°C
Logic Function Number 524
Operating Temperature Range -25°C to +85°C
Operational Amplifier Features Precision
Programmable Gain Max 1000
Supply Current 3.5mA
Supply Voltage Max 18V
Supply Voltage Min 6V
Termination Type Through Hole
Not RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD524CD?

Additional datasheets, footprints and schematics for AD524CD are listed in our Part Details tab. You can also find the AD524CD image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD524CD in the Pricing & Inventory tab next to part details. You can view AD524CD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD524CD fall under?

The AD524CD is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD524CD when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD524CD you can contact the distributor directly for product support, shipping queries etc.

Is the AD524CD RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for AD524CD have stock available?

There is no stock from authorised distributors for AD524CD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD524CD often in real-time on the comparison pages.

What if I can't find stock of AD524CD?

You can fill out our help required form which you can use to request a quote for AD524CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for AD524CD

Loading...
Loading Results for AD524CD
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us