AD524BDZ Part Information

Details for AD524BDZ by Analog Devices

Semiconductors - ICs>Amplifiers & Comparators>Instrumentation Amplifiers

Part Downloads

Part Features

  • Low noise: 0.3 u03bcV p-p at 0.1 Hz to 10 Hz Low nonlinearity: 0.003% (G = 1) High CMRR: 120 dB (G = 1000) Low offset voltage: 50 u03bcV Low offset voltage drift: 0.5 u03bcV/u00b0C Gain bandwidth product: 25 MHz Pin programmable gains of 1, 10, 100, 1000 Input protection, power-on/power-off No external components required Internally compensated MIL-STD-883B and chips available 16-lead ceramic DIP and SOIC packages and 20-terminal leadless chip carrier available Available in tape and reel in accordance with EIA-481A standard Standard military drawing also available

Part Specifications

No. of Amplifiers 5 Amplifier
Input Offset Voltage 100µV
Slew Rate 5V/µs
Bandwidth 25MHz
Supply Voltage Range ± 6V to ± 18V
Amplifier Case Style DIP
No. of Pins 16Pins
Amplifier Output Single Ended
CMRR 115dB
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (07-Jul-2017)
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD524BDZ?

Additional datasheets, footprints and schematics for AD524BDZ are listed in our Part Details tab. You can also find the AD524BDZ image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD524BDZ in the Pricing & Inventory tab next to part details. You can view AD524BDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD524BDZ fall under?

The AD524BDZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD524BDZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD524BDZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD524BDZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for AD524BDZ have stock available?

There is no stock from authorised distributors for AD524BDZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD524BDZ often in real-time on the comparison pages.

What if I can't find stock of AD524BDZ?

You can fill out our help required form which you can use to request a quote for AD524BDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for AD524BDZ

Loading...
Loading Results for AD524BDZ
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us