Status: | Production |
---|---|
Series: | AD5235 |
RoHS: | Compliant |
Dual-channel, 1024-position resolution |
25 kΩ, 250 kΩ nominal resistance |
Maximum ±8% nominal resistor tolerance error |
Low temperature coefficient: 35 ppm/°C |
2.7 V to 5 V single supply or ±2.5 V dual supply |
SPI-compatible serial interface |
Nonvolatile memory stores wiper settings |
Power-on refreshed with EEMEM settings |
Permanent memory write protection |
Resistance tolerance stored in EEMEM |
See data sheet for additional featuresAD5235-EP supports defense and aerospace applications (AQEC standard) |
Download AD5235-EP data sheet (pdf) |
Temperature range: −40°C to +125°C |
Controlled manufacturing baseline |
1 assembly/test site |
1 fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/11605 DSCC Drawing Number |
Dual 10-Bit SPI Dig. POT | Analog Devices |
Digital Potentiometer, Dual, 1024 Step | Newark Electronics |
DIGITAL POTENTIOMETER, DUAL, 1024 STEP | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5235BRUZ25?
Additional datasheets, footprints and schematics for AD5235BRUZ25 are listed on our Part Details page. You can also find images and similar parts to AD5235BRUZ25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5235BRUZ25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5235BRUZ25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5235BRUZ25 fall under?
The AD5235BRUZ25 is listed under Digital Potentiometers (DigiPOT).
Can I view similar or alternative parts?
You can view similar parts to AD5235BRUZ25 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5235BRUZ25 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5235BRUZ25 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5235BRUZ25 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD5235BRUZ25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5235BRUZ25 often in real-time on the comparison pages.
What if I can't find stock of AD5235BRUZ25?
You can fill out our help required form which you can use to request a quote for AD5235BRUZ25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.