AD5144ABRUZ10 Digital Potentiometers (DigiPOT) by Analog Devices

Status: Production
Series: AD5144A
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD5124 / AD5144 / AD5144A potentiometers provide a nonvolatile solution for 128-/256-position adjustment

Prices starting from US$4.93


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$8.19
732
Buy Now
Logo for Newark Electronics Newark Electronics US$6.14
39
Buy Now
Logo for element14 element14 US$5.34
39
Buy Now
Logo for Farnell Farnell US$5.11
39
Buy Now
Logo for Richardson RFPD Richardson RFPD US$4.93
-
Buy Now
View Full Pricing & Stock Comparison

Features

10 kΩ and 100 kΩ resistance options
Resistor tolerance: 8% maximum
Wiper current: ±6 mA
Low temperature coefficient: 35 ppm/°C
Wide bandwidth: 3 MHz
Fast start-up time < 75 μs
Linear gain setting mode
Single- and dual-supply operation
Independent logic supply: 1.8 V to 5.5 V
Wide operating temperature: −40°C to +125°C
4 mm × 4 mm package option

Alternative Descriptions

256tap, Quad DigiPOT, NVM, I2C | Analog Devices
Digital Potentiometer, Quad, 256 Step | Newark Electronics
DIGITAL POTENTIOMETER, QUAD, 256 STEP | element14
DIGITAL POTENTIOMETER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5144ABRUZ10?

Additional datasheets, footprints and schematics for AD5144ABRUZ10 are listed on our Part Details page. You can also find images and similar parts to AD5144ABRUZ10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5144ABRUZ10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5144ABRUZ10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5144ABRUZ10 fall under?

The AD5144ABRUZ10 is listed under Digital Potentiometers (DigiPOT).

Can I view similar or alternative parts?

You can view similar parts to AD5144ABRUZ10 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5144ABRUZ10 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5144ABRUZ10 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5144ABRUZ10 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD5144ABRUZ10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5144ABRUZ10 often in real-time on the comparison pages.

What if I can't find stock of AD5144ABRUZ10?

You can fill out our help required form which you can use to request a quote for AD5144ABRUZ10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay