AD5064BRUZ Part Information
Details for AD5064BRUZ by Analog Devices
Semiconductors - ICs>Data & Signal Conversion>Digital-to-Analog Converters - DAC
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 40.9300 |
5 | 40.1400 |
10 | 37.7500 |
25 | 36.0400 |
50 | 35.1200 |
Stock Information
Details
Part Downloads
Part Features
- Low power quad 12-/14-/16-bit DAC, u00b11 LSB INL Pin compatible and performance upgrade to AD5666 Individual and common voltage reference pin options Rail-to-rail operation 4.5 V to 5.5 V power supply Power-on reset to zero scale or midscale 3 power-down functions and per-channel power-down Hardware LDAC with software LDAC override function CLR function to programmable code SDO daisy-chaining option 14-/16-lead TSSOP Internal reference buffer and internal output amplifier
Part Specifications
Resolution (Bits) | 16bit |
Sampling Rate | 125kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 4.5V to 5.5V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 16Pins |
Data Interface | Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | AD5064 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 4mA |
Supply Voltage Range - Digital | 4.5V to 5.5V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD5064BRUZ?
Additional datasheets, footprints and schematics for AD5064BRUZ are listed in our Part Details tab. You can also find the AD5064BRUZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5064BRUZ in the Pricing & Inventory tab next to part details. You can view AD5064BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5064BRUZ fall under?
The AD5064BRUZ is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to AD5064BRUZ when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5064BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5064BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD5064BRUZ have stock available?
There is no stock from authorised distributors for AD5064BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5064BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD5064BRUZ?
You can fill out our help required form which you can use to request a quote for AD5064BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.