AD5063BRMZ Part Information

Details for AD5063BRMZ by Analog Devices

Semiconductors - ICs>Data & Signal Conversion>Digital-to-Analog Converters - DAC

Part Downloads

Part Features

  • Single 16-bit DAC, 1 LSB INL Power-on reset to midscale Guaranteed monotonic by design 3 power-down functions Low power serial interface with Schmitt-triggered inputs 10-lead MSOP, low power Fast settling time of 1 u03bcs maximum (AD5063-1 model) 2.7 V to 5.5 V power supply Low glitch on power-up Unbuffered voltage capable of driving 60 ku03a9 load SYNC interrupt facility

Part Specifications

Resolution (Bits) 16bit
Sampling Rate 333kSPS
Input Channel Type Serial
Supply Voltage Range 2.7V to 5.5V
ADC / DAC Case Style SOP
No. of Pins 10Pins
Data Interface Serial
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range AD5063 Series
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)
A/D / D/A Features Serial SPI Interface Microwire DSP Compatible
Base Number 5063
Data Rate 333Kbps
IC Case Style SOP
IC Generic Number 5063
Linearity Error ADC / DAC + 1LSB
Linearity Error ADC / DAC - 1LSB
Logic Function Number 5063
No. of Bits 16bit
No. of Channels 1Channels
Operating Temperature Range -40°C to +85°C
Output Type Voltage
Sample Rate 333kSPS
Settling Time 4µs
Supply Current 650µA
Supply Voltage Max 5.5V
Supply Voltage Min 2.7V
Termination Type Surface Mount Device
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5063BRMZ?

Additional datasheets, footprints and schematics for AD5063BRMZ are listed in our Part Details tab. You can also find the AD5063BRMZ image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5063BRMZ in the Pricing & Inventory tab next to part details. You can view AD5063BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5063BRMZ fall under?

The AD5063BRMZ is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.

Can I view similar or alternative parts?

You can view similar parts to AD5063BRMZ when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5063BRMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD5063BRMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for AD5063BRMZ have stock available?

There is no stock from authorised distributors for AD5063BRMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5063BRMZ often in real-time on the comparison pages.

What if I can't find stock of AD5063BRMZ?

You can fill out our help required form which you can use to request a quote for AD5063BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for AD5063BRMZ

Loading...
Loading Results for AD5063BRMZ
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us