AD5060YRJZ-1500RL7 Part Information
Details for AD5060YRJZ-1500RL7 by Analog Devices
Semiconductors - ICs>Data & Signal Conversion>Digital-to-Analog Converters - DAC
Part Specifications
Resolution (Bits) | 16bit |
Sampling Rate | 250kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | SOT-23 |
No. of Pins | 8Pins |
Data Interface | Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | AD5060 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 1mA |
Supply Voltage Range - Digital | 2.7V to 5.5V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD5060YRJZ-1500RL7?
Additional datasheets, footprints and schematics for AD5060YRJZ-1500RL7 are listed in our Part Details tab. You can also find the AD5060YRJZ-1500RL7 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5060YRJZ-1500RL7 in the Pricing & Inventory tab next to part details. You can view AD5060YRJZ-1500RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5060YRJZ-1500RL7 fall under?
The AD5060YRJZ-1500RL7 is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to AD5060YRJZ-1500RL7 when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5060YRJZ-1500RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5060YRJZ-1500RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD5060YRJZ-1500RL7 have stock available?
There is no stock from authorised distributors for AD5060YRJZ-1500RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5060YRJZ-1500RL7 often in real-time on the comparison pages.
What if I can't find stock of AD5060YRJZ-1500RL7?
You can fill out our help required form which you can use to request a quote for AD5060YRJZ-1500RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.