AD5012HB-D71 Fans & Cooling Devices by ADDA Corporation

AXIAL FAN 52MM 12VDC 100mA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.71

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$6.71
-
Buy Now

Specifications

Supply Voltage 12V
Current Type DC
Fan Frame Size 50mm
External Depth 15mm
Noise Rating 31.4dBA
Flow Rate - Imperial 15.1cu.ft/min
Flow Rate - Metric 0.427m³/min
Bearing Type Ball
IP Rating -

Alternative Descriptions

Axial Fan, 52Mm, 12Vdc, 100Ma | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5012HB-D71?

Additional datasheets, footprints and schematics for AD5012HB-D71 are listed on our Part Details page. You can also find images and similar parts to AD5012HB-D71 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5012HB-D71 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5012HB-D71 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5012HB-D71 fall under?

The AD5012HB-D71 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to AD5012HB-D71 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5012HB-D71 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5012HB-D71 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AD5012HB-D71 have stock available?

Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for AD5012HB-D71.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5012HB-D71 often in real-time on the comparison pages.

What if I can't find stock of AD5012HB-D71?

You can fill out our help required form which you can use to request a quote for AD5012HB-D71 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay