Status: | Production |
---|---|
Series: | AD421 |
RoHS: | Compliant |
Prices starting from US$8.52
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$9.24
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.52
|
89
in stock
|
Buy Now | |
Newark Electronics
from US$17.10
|
41
in stock
|
Buy Now | |
element14
from US$15.44
|
41
in stock
|
Buy Now | |
Farnell
from US$14.44
|
41
in stock
|
Buy Now | |
Chip One Stop
from US$14.30
|
1
in stock
|
Buy Now | |
Richardson RFPD
from US$13.07
|
-
|
Buy Now |
4mA to 20 mA Current Output |
HART@ Compatible |
16-Bit Resolution and Monotonicity |
±0.01% Integral Nonlinearity |
5 V or 3 V Regulator Output |
2.5 V and 1.25 V Precision Reference |
750 µA Quiescent Current max |
Programmable Alarm Current Capability |
Flexible High Speed Serial Interface |
16-Lead SOIC and PDIP Packages |
IC, 16-BIT D/A CONVERTER | Analog Devices |
IC: D/A converter | Transfer Multisort Elektronik |
Dac, 16Bit, Wsoic-16, -40 To 85Deg C | Newark Electronics |
DAC, 16BIT, WSOIC-16, -40 TO 85DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD421BRZ?
Additional datasheets, footprints and schematics for AD421BRZ are listed on our Part Details page. You can also find images and similar parts to AD421BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD421BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD421BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD421BRZ fall under?
The AD421BRZ is listed under 4-20mA Current Loop D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD421BRZ when available in the 4-20mA Current Loop D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD421BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD421BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD421BRZ have stock available?
Authorised distributors including Analog Devices, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD421BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD421BRZ often in real-time on the comparison pages.
What if I can't find stock of AD421BRZ?
You can fill out our help required form which you can use to request a quote for AD421BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.