Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Type | Warning |
---|---|
Label Dimensions | - |
Label Material | PVC |
Label Colour | Black on Yellow |
Pack Quantity | 10 |
Product Range | - |
Label Legend | Flash / Risk Of Electric Shock (Symbol) |
Colour | Yellow |
Label Height | 24.1mm |
Label Width | 20mm |
SVHC | No SVHC (15-Jan-2018) |
Label, Warning, Pk10 | Newark Electronics |
LABEL, WARNING, PK10 | element14 |
Where can I find additional details, specifications and documents for a AD4 037560?
Additional datasheets, footprints and schematics for AD4 037560 are listed on our Part Details page. You can also find images and similar parts to AD4 037560 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD4 037560 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD4 037560 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD4 037560 fall under?
The AD4 037560 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to AD4 037560 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD4 037560 you can contact the distributor directly for product support, shipping queries etc.
Is the AD4 037560 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD4 037560 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AD4 037560.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD4 037560 often in real-time on the comparison pages.
What if I can't find stock of AD4 037560?
You can fill out our help required form which you can use to request a quote for AD4 037560 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.