AD2S99BPZ Part Information
Details for AD2S99BPZ by Analog Devices
Semiconductors - ICs>Clock Timing & Frequency Management>Timers Oscillators & Pulse Generators
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 30.7100 |
25 | 29.0400 |
50 | 28.1200 |
100 | 26.2100 |
Stock Information
Details
Part Downloads
Part Features
- Programmable Sinusoidal Oscillator Synthesized Synchronous Reference Output Programmable Output Frequency Range: 2 kHzu201320 kHz u201cLoss-of-Signalu201d Indicator 20-Pin PLCC Package Low Cost
Part Specifications
Frequency | 20kHz |
Supply Voltage Min | -4.75V |
Supply Voltage Max | 5.25V |
Digital IC Case | LCC |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | AD2S99 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD2S99BPZ?
Additional datasheets, footprints and schematics for AD2S99BPZ are listed in our Part Details tab. You can also find the AD2S99BPZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD2S99BPZ in the Pricing & Inventory tab next to part details. You can view AD2S99BPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD2S99BPZ fall under?
The AD2S99BPZ is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to AD2S99BPZ when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD2S99BPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD2S99BPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD2S99BPZ have stock available?
There is no stock from authorised distributors for AD2S99BPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD2S99BPZ often in real-time on the comparison pages.
What if I can't find stock of AD2S99BPZ?
You can fill out our help required form which you can use to request a quote for AD2S99BPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.