AD2S90APZ Part Information
Details for AD2S90APZ by Analog Devices
Semiconductors - ICs>Data & Signal Conversion>Analog-to-Digital Converters - ADC
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 76.8000 |
5 | 75.8200 |
10 | 72.1600 |
25 | 69.8300 |
50 | 67.8000 |
Stock Information
Details
Part Downloads
Part Features
- Complete Monolithic Resolver-to-Digital Converter Incremental Encoder Emulation (1024-Line) Absolute Serial Data (12-Bit) Differential Inputs 12-Bit Resolution Industrial Temperature Range 20-Lead PLCC Low Power (50 mW)
Part Specifications
Resolution (Bits) | 12bit |
Sampling Rate | - |
Input Channel Type | Differential |
Data Interface | Serial |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | -4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | LCC |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 2 |
IC Case Style | PLCC |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 10mA |
Supply Voltage Range | ± 4.75V to ± 5.25V |
Supply Voltage Range - Analogue | ± 4.75V to ± 5.25V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD2S90APZ?
Additional datasheets, footprints and schematics for AD2S90APZ are listed in our Part Details tab. You can also find the AD2S90APZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD2S90APZ in the Pricing & Inventory tab next to part details. You can view AD2S90APZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD2S90APZ fall under?
The AD2S90APZ is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to AD2S90APZ when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD2S90APZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD2S90APZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD2S90APZ have stock available?
There is no stock from authorised distributors for AD2S90APZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD2S90APZ often in real-time on the comparison pages.
What if I can't find stock of AD2S90APZ?
You can fill out our help required form which you can use to request a quote for AD2S90APZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.