AD2S1210WDSTZ Part Information
Details for AD2S1210WDSTZ by Analog Devices
Semiconductors - ICs>Data & Signal Conversion>Analog-to-Digital Converters - ADC
Part Downloads
Part Features
- Complete monolithic resolver-to-digital converter 3125 rps maximum tracking rate (10-bit resolution) u00b12.5 arc minutes of accuracy 10-/12-/14-/16-bit resolution, set by user Parallel and serial 10-bit to 16-bit data ports Absolute position and velocity outputs System fault detection Programmable fault detection thresholds Differential inputs Incremental encoder emulation Programmable sinusoidal oscillator on-board Compatible with DSP and SPI interface standards 5 V supply with 2.3 V to 5 V logic interface u221240u00b0C to +125u00b0C temperature rating
Part Specifications
Resolution (Bits) | 16bit |
Sampling Rate | 20kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Parallel Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | LQFP |
No. of Pins | 44Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD2S1210WDSTZ?
Additional datasheets, footprints and schematics for AD2S1210WDSTZ are listed in our Part Details tab. You can also find the AD2S1210WDSTZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD2S1210WDSTZ in the Pricing & Inventory tab next to part details. You can view AD2S1210WDSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD2S1210WDSTZ fall under?
The AD2S1210WDSTZ is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to AD2S1210WDSTZ when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD2S1210WDSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD2S1210WDSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD2S1210WDSTZ have stock available?
There is no stock from authorised distributors for AD2S1210WDSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD2S1210WDSTZ often in real-time on the comparison pages.
What if I can't find stock of AD2S1210WDSTZ?
You can fill out our help required form which you can use to request a quote for AD2S1210WDSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.