Status: | Production |
---|---|
Series: | AD2S1210 |
RoHS: | Compliant |
Chinese data sheet available |
Complete monolithic resolver-to-digital converter |
3125 rps maximum tracking rate (10-bit resolution and CLKIN = 10.24 MHz) |
±2.5 (+ 1 LSB) arc minutes of angular accuracy (B and D grades) |
10-/12-/14-/16-bit resolution, set by user |
Parallel and serial 10-bit to 16-bit data ports |
Absolute position and velocity outputs |
System fault detection |
Programmable fault detection thresholds |
Differential inputs |
Incremental encoder emulation |
Programmable sinusoidal oscillator on-board |
Compatible with DSP and SPI standards |
5 V supply with 2.3 V to 5.25 V logic interface |
−40°C to +125°C temperature rating (C, D, and W grades) |
AEC-Q100 qualified for automotive applications |
ASIL B safety assessment certificate available |
Safety manual availableAD2S1210-EP supports defense and aerospace applications (AQEC standard) |
Download AD2S1210-EP Data Sheet (pdf) |
Military temperature range: (−55°C to +125°C) |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available upon request |
V62/11604 DSCC Drawing Number |
Adc, 16Bit, Lqfp-48, -40 To 125Deg C | Newark Electronics |
ADC, 16BIT, LQFP-48, -40 TO 125DEG C | element14 |
16-BIT PROG RESOLVER-DIGITAL C | Analog Devices |
Where can I find additional details, specifications and documents for a AD2S1210DSTZ?
Additional datasheets, footprints and schematics for AD2S1210DSTZ are listed on our Part Details page. You can also find images and similar parts to AD2S1210DSTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD2S1210DSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD2S1210DSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD2S1210DSTZ fall under?
The AD2S1210DSTZ is listed under Synchro/Resolver to Digital Converters.
Can I view similar or alternative parts?
You can view similar parts to AD2S1210DSTZ when available in the Synchro/Resolver to Digital Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD2S1210DSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD2S1210DSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD2S1210DSTZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for AD2S1210DSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD2S1210DSTZ often in real-time on the comparison pages.
What if I can't find stock of AD2S1210DSTZ?
You can fill out our help required form which you can use to request a quote for AD2S1210DSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.