AD2S1210ASTZ Part Information
Details for AD2S1210ASTZ by Analog Devices
Semiconductors - ICs>Data & Signal Conversion>Analog-to-Digital Converters - ADC
Featured Distributor
Pricing
Break | Price |
---|---|
5 | 29.3700 |
10 | 27.6800 |
25 | 26.4200 |
50 | 25.6800 |
Stock Information
Details
Part Downloads
Part Features
- 5 V stereo audio DAC system Accepts 16-bit/18-bit/20-bit/24-bit data Supports 24 bits, 192 kHz sample rate Accepts a wide range of sample rates including 32 kHz, 44.1 kHz, 48 kHz, 88.2 kHz, 96 kHz, and 192 kHz Multibit u03a3-u0394 modulator with perfect differential linearity restoration for reduced idle tones and noise floor Data-directed scrambling DACu2014least sensitive to jitter Differential output for optimum performance 117 dB signal-to-noise (not muted) at 48 kHz sample rate (A-weighted mono) 114 dB signal-to-noise (not muted) at 48 kHz sample rate (A-weighted stereo) 117 dB dynamic range (not muted) at 48 kHz sample rate (A-weighted mono) 114 dB dynamic range (not muted) at 48 kHz sample rate (A-weighted stereo) u2212105 dB THD+N (mono application circuit) u2212102 dB THD+N (stereo) 115 dB stop-band attenuation On-chip clickless volume control Hardware and software controllable clickless mute Serial (SPI) control for: serial mode, number of bits, sample rate, volume, mute, de-emp Digital de-emphasis processing for 32 kHz, 44.1 kHz, 48 kHz sample rates Clock autodivide circuit supports five master-clock frequencies Flexible serial data port with right-justified, left-justified, I2 S-compatible and DSP serial port modes 28-Lead SSOP plastic package
Part Specifications
Resolution (Bits) | 16bit |
Sampling Rate | - |
Input Channel Type | Differential |
Data Interface | Parallel Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | LQFP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
IC Function | Resolver-to-Digital Converter |
IC Package Type | LQFP |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD2S1210ASTZ?
Additional datasheets, footprints and schematics for AD2S1210ASTZ are listed in our Part Details tab. You can also find the AD2S1210ASTZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD2S1210ASTZ in the Pricing & Inventory tab next to part details. You can view AD2S1210ASTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD2S1210ASTZ fall under?
The AD2S1210ASTZ is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to AD2S1210ASTZ when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD2S1210ASTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD2S1210ASTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD2S1210ASTZ have stock available?
There is no stock from authorised distributors for AD2S1210ASTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD2S1210ASTZ often in real-time on the comparison pages.
What if I can't find stock of AD2S1210ASTZ?
You can fill out our help required form which you can use to request a quote for AD2S1210ASTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.