AD2S1200YSTZ Part Information
Details for AD2S1200YSTZ by Analog Devices
Semiconductors - ICs>Data & Signal Conversion>Analog-to-Digital Converters - ADC
Featured Distributor
Pricing
Break | Price |
---|---|
5 | 49.6500 |
10 | 46.6300 |
25 | 44.9000 |
50 | 43.5500 |
Stock Information
Details
Part Downloads
Part Features
- Complete monolithic R/D converter Parallel and serial 12-bit data ports System fault detection Absolute position and velocity outputs Differential inputs u00b111 arc minutes of accuracy 1,000 rps maximum tracking rate, 12-bit resolution Incremental encoder emulation (1,024 pulses/rev) Programmable sinusoidal oscillator on-board Compatible with DSP and SPIu00ae interface standards 204.8 kHz square wave output Single-supply operation (5.00 V u00b1 5%) u221240u00b0C to +125u00b0C temperature rating 44-lead LQFP package 4 kV ESD protection
Part Specifications
Resolution (Bits) | 12bit |
Sampling Rate | - |
Input Channel Type | Differential |
Data Interface | Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | QFP |
No. of Pins | 44Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 2 |
IC Generic Number | 2S1200 |
Linearity Error ADC / DAC + | 0.3LSB |
Linearity Error ADC / DAC - | 0.3LSB |
No. of Bits | 12bit |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 4.75V to 5.25V |
Supply Voltage Range - Analogue | 4.75V to 5.25V |
Supply Voltage Range - Digital | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Voltage Vcc | 7V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD2S1200YSTZ?
Additional datasheets, footprints and schematics for AD2S1200YSTZ are listed in our Part Details tab. You can also find the AD2S1200YSTZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD2S1200YSTZ in the Pricing & Inventory tab next to part details. You can view AD2S1200YSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD2S1200YSTZ fall under?
The AD2S1200YSTZ is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to AD2S1200YSTZ when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD2S1200YSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD2S1200YSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD2S1200YSTZ have stock available?
There is no stock from authorised distributors for AD2S1200YSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD2S1200YSTZ often in real-time on the comparison pages.
What if I can't find stock of AD2S1200YSTZ?
You can fill out our help required form which you can use to request a quote for AD2S1200YSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.