Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Driver |
---|---|
Frequency | 25kHz |
No. of Outputs | 1Outputs |
Supply Voltage Min | 14.25V |
Supply Voltage Max | 15.75V |
Clock IC Case Style | DIP |
No. of Pins | 4Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 246 |
Clock Frequency | 0.025MHz |
IC Generic Number | 246J |
IC Temperature Range | Commercial |
Logic Function Number | 246 |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 35mA |
Supply Voltage Range | 14.25V to 15.75V |
Termination Type | Through Hole |
Ic, Clock Driver, 14.25-15.75V, Sip | Newark Electronics |
Where can I find additional details, specifications and documents for a AD246JY?
Additional datasheets, footprints and schematics for AD246JY are listed on our Part Details page. You can also find images and similar parts to AD246JY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD246JY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD246JY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD246JY fall under?
The AD246JY is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to AD246JY when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD246JY you can contact the distributor directly for product support, shipping queries etc.
Is the AD246JY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD246JY have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for AD246JY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD246JY often in real-time on the comparison pages.
What if I can't find stock of AD246JY?
You can fill out our help required form which you can use to request a quote for AD246JY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.