AD22100SRZ Analog Temperature Sensors by Analog Devices

Status: Production
Series: AD22100
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD22100 is a monolithic temperature sensor with on-chip signal conditioning. It can be operated over the temperature range -50°C to +150°C, making it ideal for use in numerous HVAC, instrumentation and automotive

Where to Buy

Prices starting from US$6.04

Distributor Stock
Logo for element14
element14
from US$10.73
129
in stock
Buy Now
Logo for Farnell
Farnell
from US$9.94
129
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.30
-
Buy Now
Logo for Analog Devices
Analog Devices
from US$6.04
-
Buy Now

Features

200°C Temperature Span
Accuracy Better Than ±2% of Full Scale
Linearity Better Than ±1% of Full Scale
Temperature Coefficient of 22.5 mV/°C
Output proportional to temperature x V+
Single-supply Operation
Reverse Voltage Protection
Minimal Self Heating
High Level, Low Impedance Output

Alternative Descriptions

TEMPERATURE SENSOR, 1DEG C, NSOIC-8 | element14
Temperature Sensor, 1Deg C, Nsoic-8 | Newark Electronics
VOUT TEMP SENSOR | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD22100SRZ?

Additional datasheets, footprints and schematics for AD22100SRZ are listed on our Part Details page. You can also find images and similar parts to AD22100SRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD22100SRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD22100SRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD22100SRZ fall under?

The AD22100SRZ is listed under Analog Temperature Sensors.

Can I view similar or alternative parts?

You can view similar parts to AD22100SRZ when available in the Analog Temperature Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD22100SRZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD22100SRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD22100SRZ have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Analog Devices have stock available or on a lead time for AD22100SRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD22100SRZ often in real-time on the comparison pages.

What if I can't find stock of AD22100SRZ?

You can fill out our help required form which you can use to request a quote for AD22100SRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay