Status: | Production |
---|---|
Series: | AD1974 |
RoHS: | Compliant |
Phase-locked loop generated or direct master clock |
Low EMI design |
107 dB dynamic range and SNR |
−94 dB THD + N |
Single 3.3 V supply |
Tolerance for 5 V logic inputs |
Supports 24 bits and 8 kHz to 192 kHz sample rates |
Differential ADC input |
SPI®-controllable for flexibility |
Software-controllable clickless mute |
Software power-down |
See data sheet for additional features |
4 Channel ADC with On-Chip PLL | Analog Devices |
Adc, 24Bit, 192Ksps, Lqfp-48 | Newark Electronics |
ADC, 24BIT, 192KSPS, LQFP-48 | element14 |
Where can I find additional details, specifications and documents for a AD1974YSTZ?
Additional datasheets, footprints and schematics for AD1974YSTZ are listed on our Part Details page. You can also find images and similar parts to AD1974YSTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD1974YSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD1974YSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD1974YSTZ fall under?
The AD1974YSTZ is listed under Audio A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD1974YSTZ when available in the Audio A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD1974YSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD1974YSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD1974YSTZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD1974YSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD1974YSTZ often in real-time on the comparison pages.
What if I can't find stock of AD1974YSTZ?
You can fill out our help required form which you can use to request a quote for AD1974YSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.