AD1954YSTZ Part Information
Details for AD1954YSTZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Audio Control & Processing
Part Downloads
Part Specifications
Audio Control Type | Audio Digital Signal Processor |
Supply Voltage Range | 4.5V to 5.5V |
Control Interface | I2S SPI |
Audio IC Case Style | LQFP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD1954YSTZ?
Additional datasheets, footprints and schematics for AD1954YSTZ are listed in our Part Details tab. You can also find the AD1954YSTZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD1954YSTZ in the Pricing & Inventory tab next to part details. You can view AD1954YSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD1954YSTZ fall under?
The AD1954YSTZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to AD1954YSTZ when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD1954YSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD1954YSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD1954YSTZ have stock available?
There is no stock from authorised distributors for AD1954YSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD1954YSTZ often in real-time on the comparison pages.
What if I can't find stock of AD1954YSTZ?
You can fill out our help required form which you can use to request a quote for AD1954YSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.