AD1940YSTZ Part Information
Details for AD1940YSTZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Audio Control & Processing
Part Downloads
Part Features
- 16-channel digital audio processor Accepts sample rates up to 192 kHz 28-bit u00d7 28-bit multiplier with full 56-bit accumulator Fully programmable program RAM for custom program download Parameter RAM allows complete control of 1,024 parameters Control port features safeload for transparent parameter updates and complete mode and memory transfer control Target/slew RAM for click-free volume control and dynamic parameter updates Double precision mode for full 56-bit processing PLL for generating MCLK from 64 u00d7 fS, 256 u00d7 fS, 384 u00d7 fS, or 512 u00d7 fS clocks Hardware-accelerated DSP core 21 kB (6,144 words) data memory for up to 128 ms of audio delay at fs = 48 kHz Flexible serial data port with I2 S-compatible, left-justified, and right-justified serial port modes 8- and 16-channel TDM input/output modes On-chip voltage regulator for compatibility with 3.3 V and 5 V systems Programmable low power mode Fast start-up and boot time from power-on or reset 48-lead LQFP plastic package
Part Specifications
Audio Control Type | Digital Audio Interface |
Supply Voltage Range | 2.25V to 2.75V |
Control Interface | I2C I2S SPI |
Audio IC Case Style | LQFP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | AD1940 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD1940YSTZ?
Additional datasheets, footprints and schematics for AD1940YSTZ are listed in our Part Details tab. You can also find the AD1940YSTZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD1940YSTZ in the Pricing & Inventory tab next to part details. You can view AD1940YSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD1940YSTZ fall under?
The AD1940YSTZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to AD1940YSTZ when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD1940YSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD1940YSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD1940YSTZ have stock available?
There is no stock from authorised distributors for AD1940YSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD1940YSTZ often in real-time on the comparison pages.
What if I can't find stock of AD1940YSTZ?
You can fill out our help required form which you can use to request a quote for AD1940YSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.