AD1939YSTZ Part Information
Details for AD1939YSTZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>CODECs / Encoders / Decoders
Part Downloads
Part Features
- PLL generated or direct master clock Low EMI design 112 dB DAC/107 dB ADC dynamic range and SNR u221294 dB THD + N Single 3.3 V supply Tolerance for 5 V logic inputs Supports 24-bits and 8 kHz to 192 kHz sample rates Differential ADC input Differential DAC output Log volume control with autoramp function SPI controllable for flexibility Software-controllable clickless mute Software power-down Right-justified, left-justified, I2 S, and TDM modes Master and slave modes up to 16-channel input/output 64-lead LQFP package Qualified for automotive applications
Part Specifications
Audio CODEC Type | Stereo |
No. of ADCs | 4 |
No. of DACs | 8 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Sampling Rate | 192kSPS |
Audio IC Case Style | LQFP |
No. of Pins | 64Pins |
No. of Input Channels | 4Channels |
No. of Output Channels | 8Channels |
ADC / DAC Resolution | 24bit |
ADCs / DACs Signal to Noise Ratio | 112dB |
IC Interface Type | Serial |
Supply Voltage Range | 3V to 3.6V 4.5V to 5.5V |
Product Range | AD1939 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD1939YSTZ?
Additional datasheets, footprints and schematics for AD1939YSTZ are listed in our Part Details tab. You can also find the AD1939YSTZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD1939YSTZ in the Pricing & Inventory tab next to part details. You can view AD1939YSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD1939YSTZ fall under?
The AD1939YSTZ is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to AD1939YSTZ when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD1939YSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD1939YSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD1939YSTZ have stock available?
There is no stock from authorised distributors for AD1939YSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD1939YSTZ often in real-time on the comparison pages.
What if I can't find stock of AD1939YSTZ?
You can fill out our help required form which you can use to request a quote for AD1939YSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.